TCL logo

TCL U43P6006 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122791
Info modified on:
27 May 2024, 13:10:47
Short summary description TCL U43P6006 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL U43P6006, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description TCL U43P6006 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver 270 cd/m²:

TCL U43P6006. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 270 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.