TCL C65 75C655, 190,5 cm (75"), 3840 x 2160 pixels, QLED Pro, Smart TV, Wi-Fi, Black
TCL C65 75C655. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED Pro, Screen shape: Flat. Smart TV. Display brightness: 600 cd/m², Contrast ratio (typical): 6000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-S2. Wi-Fi. Product colour: Black