TCL logo

TCL L39F3390FC TV 99,1 cm (39") Full HD Silver 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103817
Info modified on:
21 Nov 2024, 13:00:43
Short summary description TCL L39F3390FC TV 99,1 cm (39") Full HD Silver 350 cd/m²:

TCL L39F3390FC, 99,1 cm (39"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Silver

Long summary description TCL L39F3390FC TV 99,1 cm (39") Full HD Silver 350 cd/m²:

TCL L39F3390FC. Display diagonal: 99,1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: CMI (Clear Motion Index) 100 Hz, Display brightness: 350 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.