TCL logo

TCL L24E4133F/G 61 cm (24") Full HD 300 cd/m² Blue 4 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37800
Info modified on:
15 Oct 2024, 10:55:44
Short summary description TCL L24E4133F/G 61 cm (24") Full HD 300 cd/m² Blue 4 W:

TCL L24E4133F/G, 61 cm (24"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description TCL L24E4133F/G 61 cm (24") Full HD 300 cd/m² Blue 4 W:

TCL L24E4133F/G. Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Blue, Panel mounting interface: 200 x 100 mm. Video formats supported: MPEG4, Teletext: 1000 pages. RMS rated power: 4 W. Power consumption (typical): 24 W, Power consumption (standby): 0,3 W, Power consumption (max): 35 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.