TCL logo

TCL C83 C835 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4963
Info modified on:
29 Mar 2025, 13:20:19
Short summary description TCL C83 C835 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²:

TCL C83 C835, 190,5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL C83 C835 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black 1500 cd/m²:

TCL C83 C835. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Display brightness: 1500 cd/m², Response time: 5,7 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.