TCL logo

TCL P63 P635 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9883
Info modified on:
29 Mar 2025, 13:20:09
Short summary description TCL P63 P635 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

TCL P63 P635, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL P63 P635 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

TCL P63 P635. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 2300, Response time: 15 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.