TCL logo

TCL 55DC760 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31812
Info modified on:
22 Jul 2024, 10:01:18
Short summary description TCL 55DC760 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²:

TCL 55DC760, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 55DC760 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 400 cd/m²:

TCL 55DC760. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.