TCL 20 5G, 16,9 cm (6.67"), 6 GB, 256 GB, 48 MP, Android 10, Grey
TCL 20 5G. Display diagonal: 16,9 cm (6.67"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 690. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 4500 mAh. Product colour: Grey. Weight: 206 g