Sveon SCT400, USB Type-A, Bluetooth, Black, Laptop, 0,003 Gbit/s, 50 m
Sveon SCT400. Host interface: USB Type-A, Output interface: Bluetooth. Product colour: Black, Purpose: Laptop. Data transfer rate (max): 0,003 Gbit/s, Wireless range: 50 m. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista. Package type: Blister