StarTech.com logo

StarTech.com SATDOCK5U3ER media duplicator HDD duplicator Black 5 copies

Data-sheet quality:
created/standardized by Icecat
Product views:
204991
Info modified on:
06 Sept 2024, 14:32:42
Short summary description StarTech.com SATDOCK5U3ER media duplicator HDD duplicator Black 5 copies:

StarTech.com SATDOCK5U3ER, HDD duplicator, 5 copies, USB 3.0/eSATA, Black, Copy, Erase, 5000 MB/s

Long summary description StarTech.com SATDOCK5U3ER media duplicator HDD duplicator Black 5 copies:

StarTech.com SATDOCK5U3ER. Product type: HDD duplicator, Number of simultaneous copies: 5 copies, Interface: USB 3.0/eSATA. HDD capacity: 6 TB, Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA II. AC input voltage: 100 - 240 V, Input current: 2 A, Output voltage: 19 V. Dimensions (WxDxH): 151,8 x 315 x 75 mm, Weight: 1,5 kg. Package width: 276 mm, Package height: 197 mm, Package weight: 2,5 kg

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.