STABILO BOSS ORIGINAL, 1 pc(s), Fuchsia, Chisel tip, Fuchsia, Plastic, Rectangle
STABILO BOSS ORIGINAL. Quantity per pack: 1 pc(s), Writing colours: Fuchsia, Tip type: Chisel tip. Package width: 27 mm, Package depth: 105 mm, Package height: 17 mm. Country of origin: Germany