STABILO BOSS MINI Funnimals, 5 colours, Blue, Green, Orange, Pink, Yellow, Bullet tip, 2 mm, 5 mm, Multicolour
STABILO BOSS MINI Funnimals. Number of colours: 5 colours, Writing colours: Blue, Green, Orange, Pink, Yellow, Tip type: Bullet tip. Package width: 220 mm, Package depth: 215 mm, Package height: 130 mm. Quantity per pack: 50 pc(s), Package type: Cardboard box