location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W120 + Case + 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W120SKITDI
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7,2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 8x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion) 3,6 V
Long product name Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver :
The long product name of Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot DSC-W120
More>>>
Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver:
The official description of Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, feature rich camera with aluminium case in silver finish. 7.2 megapixels and 4x optical zoom lens. 2.5-inch screen, Face Detection, Smile Shutter and Super SteadyShot image stabilisation.

- 7.2 effective megapixels resolution for clear enlargements up to A3 size
- 4x optical zoom Carl Zeiss Vario-Tessar lens
- Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting
- Enhanced Face Detection with high-speed subject tracking for clearer portraits
- Large 2.5-inch LCD
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV
- BIONZ processor for enhanced image quality and fast response
- Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light
- D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes.

Short summary description Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver:
This short summary of the Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W120 + Case + 1GB, 7,2 MP, 1/2.5", CCD, 4x, 123 g, Silver

Long summary description Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver:
This is an auto-generated long summary of Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7,2 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DSC-W120 + Case + 1GB. Camera type: Compact camera, Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 5.35 - 21.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 1024 MB. Viewfinder type: Optical. PictBridge. Weight: 123 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
7,2 MP
Sensor type *
CCD
Still image resolution(s) *
3072 x 2304
Image stabilizer *
Yes
Supported aspect ratios
16:9
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
5.35 - 21.4 mm
Lens structure (elements/groups)
6/5
Extra/Smart zoom
19x
Filter size
4,6 cm
Number of aspheric elements
3
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.04 - ∞
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Red-eye reduction, Slow synchronization
Flash range (wide)
0,2 - 3,9 m
Flash range (tele)
0,5 - 1,9 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Audio
Built-in microphone *
Yes
Memory
Internal memory
1024 MB
Compatible memory cards *
MS Duo, MS PRO Duo
Memory slots
1
Maximum memory card size
16 GB
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
115000 pixels
Display
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent
Scene modes *
Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Landscape
Photo effects *
Black&White, Sepia, Vivid
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Image editing
Rotating
Image processor
BIONZ
Windows operating systems supported
Windows 2000 Professional, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3,6 V
Battery capacity
960 mAh
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
88,2 mm
Depth
22,9 mm
Height
57,2 mm
Weight
123 g
Packaging content
Hand strap
Yes
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 3.0.01 + USB Drive
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1,600 s
Focal length (35mm film equivalent)
32 - 128 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:18:15
Uk has collected 13 expert reviews for Sony DSC-W120 + Case + 1GB 1/2.5" Compact camera 7.2 MP CCD Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-02-26 08:18:14
The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
Good Good picture quality, fashionable styling...
Bad Lacks features, slightly over-priced The Final Word The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
Bottom line The Cyber-shot DSC-W120 is a fashionable camera that is simple to use and captures crisp, rich photos, although it’s slightly expensive and doesn’t have many advanced features.
70%
Cameras.co.uk
Updated:
2015-02-26 08:18:14
The Sony DSC W120 is a 7 megapixel digital camera with a 4x optical zoom lens. This camera is easy to use and is small enough to fit into a pocket. Why Buy the Sony DSC W120?Pocket cameras tend to fall into two groups. The first is more stylish and mo...
80%