location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCL-D2046 camera lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-D2046
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-D2046 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 13:28:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony VCL-D2046 camera lens :
The long product name of Sony VCL-D2046 camera lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VCL-D2046 - Silver finish, 2x
More>>>
Sony VCL-D2046 camera lens:
The official description of Sony VCL-D2046 camera lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Telephoto conversion lens brings distant objects closer.
- Quality optics for uncompromised image quality.
- Magnification: 2x.
- Silver finish.
- Requires VAD-WE Lens Adapter.
- Approx Dimensions (mm): diam 60 x L61.
- Approx Weight: 170g.
- Supplied accessories: carry case, dust caps.

Short summary description Sony VCL-D2046 camera lens:
This short summary of the Sony VCL-D2046 camera lens data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCL-D2046, 6 cm, 61 mm, 170 g, 2x

Long summary description Sony VCL-D2046 camera lens:
This is an auto-generated long summary of Sony VCL-D2046 camera lens based on the first three specs of the first five spec groups.

Sony VCL-D2046. Diameter: 6 cm, Length: 61 mm, Weight: 170 g. Magnification: 2x

Weight & dimensions
Length
61 mm
Weight
170 g
Weight & dimensions
Diameter *
6 cm
Other features
Magnification
2x