location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protective Case with VAIO® Smart Protection™, Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-CKC2/R show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case :
The long product name of Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective Case with VAIO® Smart Protection™, Red
More>>>
Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case:
The official description of Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safeguard your VAIO® CR Series notebook with class. This attractive slim case features a hard red exterior and a padded enclosure.

Safety is stylish when you protect your VAIO® CR Series notebook with the VGP-CKC2/R case. Utilizing VAIO Smart Protection, a material system that combines a hard exterior casing with a padded interior, this case offers maximum protection against potentially harmful impact shocks to your PC, particularly to the LCD display.

Short summary description Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case:
This short summary of the Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Protective Case with VAIO® Smart Protection™, Red, Sleeve case, 33,8 cm (13.3")

Long summary description Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case:
This is an auto-generated long summary of Sony Protective Case with VAIO® Smart Protection™, Red 33,8 cm (13.3") Sleeve case based on the first three specs of the first five spec groups.

Sony Protective Case with VAIO® Smart Protection™, Red. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3")

Features
Maximum screen size *
33,8 cm (13.3")
Features
Case type *
Sleeve case
Product main colour *
Red
Brand Image Product code Product Stock Price from
Sony Protective Case with VAIO® Smart Protection™, Gold 33,8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Gold 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/N Protective Case with VAIO® Smart Protection™, Gold 0.00
(excl. VAT)
0 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Blue 33,8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Blue 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/L Protective Case with VAIO® Smart Protection™, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Pink 33,8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Pink 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/P Protective Case with VAIO® Smart Protection™, Pink 0.00
(excl. VAT)
0 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, Black 33,8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, Black 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/B Protective Case with VAIO® Smart Protection™, Black 0.00
(excl. VAT)
0 (incl. VAT)
Sony Protective Case with VAIO® Smart Protection™, White 33,8 cm (13.3") Sleeve case Sony Protective Case with VAIO® Smart Protection™, White 33,8 cm (13.3") Sleeve case
(show image)
VGP-CKC2/W Protective Case with VAIO® Smart Protection™, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)