location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-C1Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-C1Z/B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524378016
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 1,66 GHz
  • - 33,8 cm (13.3") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 533 MHz 2 x 0.5 GB
  • - 120 GB
  • - NVIDIA® GeForce® Go 7400
  • - Bluetooth 2.0+EDR
  • - Windows XP Media Center Edition 2005
Long product name Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 :
The long product name of Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGN-C1Z Timeless Black
More>>>
Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005:
The official description of Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powered by the latest powerful Intel Core 2 Duo processor X-black LCD technology and NVIDIA GeForce Go 7400 graphic card!

Short summary description Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005:
This short summary of the Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-C1Z, Intel® Core™2 Duo, 1,66 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005:
This is an auto-generated long summary of Sony VAIO VGN-C1Z Intel® Core™2 Duo 33,8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 based on the first three specs of the first five spec groups.

Sony VAIO VGN-C1Z. Processor family: Intel® Core™2 Duo, Processor frequency: 1,66 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Media Center Edition 2005. Weight: 2,3 kg

Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
1,66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
2 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7400
Discrete graphics card *
Yes
Maximum graphics card memory
0,256 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
WLAN, Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Media Center Edition 2005
Bundled software
Adobe PhotoShop Elements DVgatePlus WinDVD Roxio Digital Media SE Click to DVD SonicStage Google software VAIO RU Skype Microsoft Works Adobe Reader Norton
Weight & dimensions
Width
329,6 mm
Depth
235,6 mm
Height
36,7 mm
Weight *
2,3 kg
Other features
AC adapter included
Yes
Infrared data port
No
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:47:32
Uk has collected 15 expert reviews for Sony VAIO VGN-C1Z Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7400 Windows XP Media Center Edition 2005 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2012-11-19 11:47:30
Attractive, powerful and reasonably priced, the Sony VAIO VGN-C13 is a smart choice if youre in the market for a thin-and-light laptop.
0%
shinyshiny.tv
Updated:
2012-11-19 11:47:30
Sonys C1 laptops are all about the colours. And whilst they do a nice pink, silver or black one, for some reason we received the green one. Check it out the video, or get one for yourself for £1000 from the Sony Store.
0%
Country Distributor
United Kingdom 1 distributor(s)