location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCTHM2 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCTHM2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCTHM2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736009950
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:52:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VCTHM2 mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bodyboarding
  • - Product colour: Black
  • - 49 g
Long product name Sony VCTHM2 mounting kit Black :
The long product name of Sony VCTHM2 mounting kit Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

All models, W 38 mm x H 76.5 mm x D 150 mm, Handlebar diameter range 18 mm–36 mm, 49g, Black
More>>>
Sony VCTHM2 mounting kit Black:
The official description of Sony VCTHM2 mounting kit Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple and secure attachment
Quickly and securely attach your Action Cam to roll bars and frames up to 36mm in diameter.

Easy to adjust shooting angle
Capture your greatest feats with the versatile VCT-HM2 bar mount. Easily adjust pan, tilt and roll angles to get the perfect shot.

Short summary description Sony VCTHM2 mounting kit Black:
This short summary of the Sony VCTHM2 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCTHM2, Black

Long summary description Sony VCTHM2 mounting kit Black:
This is an auto-generated long summary of Sony VCTHM2 mounting kit Black based on the first three specs of the first five spec groups.

Sony VCTHM2. Product colour: Black

Technical details
Product colour *
Black
Purpose
Bodyboarding
Compatibility
All models
Other features
Quantity
1
Weight & dimensions
Weight
49 g
Width
38 mm
Depth
150 mm
Height
76,5 mm
Diameter
3,6 cm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)