location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AS20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-AS20 show
Show alternative article codes used in the online market place
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2018 17:38:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD 1920 x 1080 pixels 120 fps
  • - CMOS 11,9 MP 25,4 / 2,3 mm (1 / 2.3")
  • - Built-in display
  • - Image stabilizer
  • - Built-in microphone Built-in speaker(s)
  • - MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
  • - Wi-Fi
More>>>
Short summary description Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi:
This short summary of the Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AS20, Full HD, CMOS, 11,9 MP, 120 fps, Wi-Fi

Long summary description Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi:
This is an auto-generated long summary of Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3") Wi-Fi based on the first three specs of the first five spec groups.

Sony HDR-AS20. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 11,9 MP, Effective megapixels (movie): 11,9 MP. Maximum focal length (35mm film equiv): 21,3 mm, Minimum focal length (35mm film equiv): 15,3 mm. Minimum focusing distance: 30 cm. Light exposure modes: Auto, Minimum illumination: 6 lx

Video
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1920 x 1080 pixels
Video formats supported
AVC, H.264, MP4, MPEG4
Supported video modes
1080p, 720p
Aspect ratio
16:9
Maximum frame rate *
120 fps
HD type *
Full HD
Bitrate at maximum video resolution
28 Mbit/s
Picture quality
Total megapixels *
11,9 MP
Effective megapixels (movie)
11,9 MP
Sensor type *
CMOS
Optical sensor size
25,4 / 2,3 mm (1 / 2.3")
Photo mode
Yes
Display
Built-in display *
Yes
Lens system
Image stabilizer
Yes
Maximum focal length (35mm film equiv)
21,3 mm
Minimum focal length (35mm film equiv)
15,3 mm
Focusing
Minimum focusing distance
30 cm
Exposure
Light exposure modes
Auto
Minimum illumination
6 lx
Audio
Built-in microphone
Yes
Built-in speaker(s)
Yes
Audio
Audio system
Mono
Storage
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Network
Wi-Fi *
Yes
GPS (satellite) *
No
Ports & interfaces
USB 2.0 ports quantity
1
USB connector type
Micro-USB
Micro HDMI ports quantity
1
Microphone in
Yes
Features
Image processor
BIONZ
White balance
Auto
Slowest camera shutter speed
0,03 s
Fastest camera shutter speed
1/10000 s
Design
Product colour *
Black
Protection features
Dust resistant, Shock resistant, Waterproof
Waterproof up to
5 m
LED indicators
Yes
Weight & dimensions
Weight (including battery)
83 g
Width
24,5 mm
Depth
82 mm
Height
47 mm
Packaging content
Cables included
Micro-USB
Manual
Yes
Underwater case
Yes
Flat surface mount
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:23:12
Uk has collected 4 expert reviews for Sony HDR-AS20 action sports camera 11.9 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%