location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Remote Control VCT-50AV tripod 3 leg(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50AV Tripod
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-50AV show
Show alternative article codes used in the online market place
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Remote Control VCT-50AV tripod 3 leg(s) :
The long product name of Sony Remote Control VCT-50AV tripod 3 leg(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote control tripod
More>>>
Sony Remote Control VCT-50AV tripod 3 leg(s):
The official description of Sony Remote Control VCT-50AV tripod 3 leg(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.



Tripod with pan handle / remote commander.

Oil fluid head for smooth operation.

Compatible with Handycam® models featuring A/V remote connector.

Record start/stop.

Shutter release for still photos.

Zoom control (8 speeds) with Slow Zoom mode for slow, smooth zooms.

Guide frame button superimposes vertical and horizontal lines to assist accurate composition (feature available on selected Handycam® models).

Power on/off button.

Maximum load: 3kg (approx).

Maximum tilt angle (down/up): 90°/55°.

Height adjustment: 460-1170mm (3-stage leg extension and elevator).

Weight: 1.2kg.

Supplied with carrying case.

Short summary description Sony Remote Control VCT-50AV tripod 3 leg(s):
This short summary of the Sony Remote Control VCT-50AV tripod 3 leg(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Remote Control Tripod VCT-50AV, 3 leg(s), 1,7 kg

Long summary description Sony Remote Control VCT-50AV tripod 3 leg(s):
This is an auto-generated long summary of Sony Remote Control VCT-50AV tripod 3 leg(s) based on the first three specs of the first five spec groups.

Sony Remote Control Tripod VCT-50AV. Number of legs: 3 leg(s). Weight: 1,7 kg

Features
Number of legs *
3 leg(s)
Weight & dimensions
Weight
1,7 kg