location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-CX520VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-CX520VE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 MP CMOS 25,4 / 2,9 mm (1 / 2.9") Black
  • - Optical zoom: 12x Digital zoom: 150x
  • - Built-in flash
  • - LCD 7,62 cm (3")
  • - Full HD 640 x 480 pixels
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI
  • - 26 h
Long product name Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black :
The long product name of Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDR-CX520VE, 12 MP, Dolby Digital 5.1, 64GB
More>>>
Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black:
The official description of Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a new world of incredible imaging quality. Up to 26 hours Full HD recording on internal memory and optional Memory Stick™ - with no discs or tapes needed. Advanced Exmor R™ CMOS sensor and Sony G Lens capture amazing, detail-packed video and stills, even in low light.

Low light, no problem
Many camcorders struggle in low light, producing grainy, fuzzy images. Super sensitive Exmor R™ CMOS Sensor reduces image noise for clearer images. In conjunction with the powerful BIONZ processor you’ll get great results in low light, dim interiors or at dusk.

Better lens, better image
To achieve the best possible picture quality, a top-quality G Lens by Sony is combined with the sensitive Exmor R™ CMOS Sensor and powerful BIONZ processor. The result is detail-packed Full HD images that can be enjoyed on your HD TV.

No more camera shake
Wobbly pictures caused by unsteady hands are a common problem when you’re shooting without a tripod. Optical SteadyShot Active Mode Image stabilization cuts the effects of camera shake for clear, steady results, even if you’re walking along while shooting.

Know where you are… And were you’ve been
GPS tracks your position as you travel. See the exact location of your clips and still images with maps on the LCD screen. Then review your journey when you’re back home with online Google Maps on your PC.

Natural looking faces every time
Faces can look dark and underexposed in bright, backlit situations like a sun-drenched beach. And if you’re shooting indoors there’s a risk your subject’s skin tone can look unnaturally coloured. The camcorder fine-tunes focus, exposure and skin tone for more natural looking faces.

Short summary description Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black:
This short summary of the Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-CX520VE, 12 MP, CMOS, 25,4 / 2,9 mm (1 / 2.9"), Full HD, 7,62 cm (3"), LCD

Long summary description Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony HDR-CX520VE. Total megapixels: 12 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 2,9 mm (1 / 2.9"). Optical zoom: 12x, Digital zoom: 150x, Focal length range: 5.5 - 60 mm. Compatible memory cards: MS Duo, MS PRO. Camera shutter speed: 1/6 - 1/1000 s, Shutter speed (photo): 1/6-1/1000 (including Scene Selection). Display diagonal: 7,62 cm (3"), Display: LCD

Image sensor
Total megapixels *
12 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 2,9 mm (1 / 2.9")
Lens system
Focal length range
5.5 - 60 mm
Focal length (35mm film equivalent)
43 - 516 mm
Optical zoom *
12x
Filter size
3,7 cm
Digital zoom *
150x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MS Duo, MS PRO
Focusing
Face detection
Yes
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Onepush white balance
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/6 - 1/1000 s
Shutter speed (photo)
1/6-1/1000 (including Scene Selection)
Display
Display diagonal *
7,62 cm (3")
Display
LCD
Touchscreen
Yes
Camera
Image processor
BIONZ
Design
Product colour *
Black
Video
HD type *
Full HD
Maximum video resolution *
640 x 480 pixels
Video formats supported
AVCHD, MPEG2
Audio
Audio system
Dolby Digital 5.1
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
2
PictBridge *
Yes
DV port
No
Component video (YPbPr/YCbCr) out *
1
Firewire (IEEE 1394) ports
No
HDMI *
Yes
S-Video in
No
S-Video out
Yes
Battery
Battery life (max) *
26 h
Battery type
NP-FH60
Weight & dimensions
Width
62 mm
Depth
125 mm
Height
65 mm
Weight *
370 g
Packaging content
Bundled software
Picture Motion Browser
Other features
Special features
Touch Panel
Interface
USB 2.0
Lens system
G Lens
Auto focus
Yes
Fader
Yes
Power consumption (typical)
3,4 W
Internal memory
65536 MB
Video out
Yes
Audio output
Yes
Manual focus
Yes
Noise reduction
Yes
Night mode
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:52
Uk has collected 4 expert reviews for Sony HDR-CX520VE camcorder 12 MP CMOS Full HD Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2016-11-14 23:16:52
Sony is claiming two world firsts for its current crop of high-end camcorders, the first being a three-way optical image stabiliser (all its rivals offer two-way), which promises to reduce camera shake by up to 10 per cent, and built-in GPS so you can...
60%
macworld.co.uk
Updated:
2016-11-14 23:16:52
Sony’s claiming two world firsts for its current crop of high-end camcorders, the first being a three-way optical image stabiliser (all its rivals offer two-way), which promises to reduce camera shake by up to 10 per cent, and built-in GPS so you can...
Good Good range of features including manual controls, good video quality, solid build...
Bad Confusing touchscreen menu system, odd manual dial location, geo-tagging feature didn’t work...
60%