location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SR4A4 memory card 4 GB MicroSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR-4A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR4A4 show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SR4A4 memory card 4 GB MicroSDHC :
The long product name of Sony SR4A4 memory card 4 GB MicroSDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB microSDHC Memory Card
More>>>
Sony SR4A4 memory card 4 GB MicroSDHC:
The official description of Sony SR4A4 memory card 4 GB MicroSDHC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry more music, videos, photos and games on your mobile device with this 4GB microSDHC™ memory card.

Add more storage capacity to your compatible mobile phone or device with the microSDHC™ memory card. Providing 4GB of extra storage, you can easily transfer, share and store your photos, videos, music, data, documents and software applications.

Short summary description Sony SR4A4 memory card 4 GB MicroSDHC:
This short summary of the Sony SR4A4 memory card 4 GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SR4A4, 4 GB, MicroSDHC, Black

Long summary description Sony SR4A4 memory card 4 GB MicroSDHC:
This is an auto-generated long summary of Sony SR4A4 memory card 4 GB MicroSDHC based on the first three specs of the first five spec groups.

Sony SR4A4. Capacity: 4 GB, Flash card type: MicroSDHC. Product colour: Black

Memory
Capacity *
4 GB
Flash card type *
MicroSDHC
Features
Product colour
Black
Weight & dimensions
Width
15 mm
Depth
11 mm
Height
1 mm
Weight
1 g
Other features
USB required
No
Brand Image Product code Product Stock Price from
Sony 2GB microSD Sony 2GB microSD
(show image)
SR2A1 SR2A1 0.00
(excl. VAT)
0 (incl. VAT)
Sony 8GB microSDHC Sony 8GB microSDHC
(show image)
SR8A4 SR-8A4 0.00
(excl. VAT)
0 (incl. VAT)