location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH70 Rechargeable battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FH70 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1800 mAh 12,2 Wh
  • - 6,8 V
  • - Black
Long product name Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh :
The long product name of Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

InfoLITHIUM™ H Series Battery, 6,8 V/12,2 Wh/1800 mAh
More>>>
Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh:
The official description of Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Never miss a precious moment with STAMINA super long battery life.
-New ActiFORCE battery technology for higher capacity, faster recharging time and more accurate and fast remaining capacity indication.
-Hybrid Lithium-ion cells with no ‘Memory Effect’.
-Compatible with older P-series battery operated Camcorders.

Short summary description Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh:
This short summary of the Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony InfoLITHIUM™ H Series Battery, 1800 mAh, 6,8 V, Lithium-Ion (Li-Ion)

Long summary description Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh:
This is an auto-generated long summary of Sony InfoLITHIUM™ H Series Battery Lithium-Ion (Li-Ion) 1800 mAh based on the first three specs of the first five spec groups.

Sony InfoLITHIUM™ H Series Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1800 mAh, Battery voltage: 6,8 V

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1800 mAh
Battery
Battery voltage *
6,8 V
Battery capacity
12,2 Wh
Product colour
Black
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBF1066 camera/camcorder battery Lithium-Ion (Li-Ion) 1600 mAh
(show image)
MBF1066 MBF1066 0.00
(excl. VAT)
0 (incl. VAT)
Hahnel

Hahnel HL-XH70 Lithium-Ion (Li-Ion) 1600 mAh
(show image)
1000 174.7 HL-XH70 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)