location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MHS-TS10 camcorder Black

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bloggie™ touch Mobile HD snap camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHS-TS10
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 04:32:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MHS-TS10 camcorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Optical zoom: 1x
  • - HDMI
Long product name Sony MHS-TS10 camcorder Black :
The long product name of Sony MHS-TS10 camcorder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.8MP stills, Full HD, 4GB, USB arm and sharing software, 7.6cm/3" touchscreen, HDMI®
More>>>
Sony MHS-TS10 camcorder Black:
The official description of Sony MHS-TS10 camcorder Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shoot brilliant photos and Full HD videos, then upload in moments


Shoot sparkling Full HD video: Touch a button and shoot crisply detailed Full HD video clips at up to 1920x1080/30p resolution with sound.

12.8 megapixel still photos: Exmor® CMOS Sensor captures brilliantly clear, high quality still photos with low picture noise, even in low light.

So easy to use: Easy operation with separate 'movie' and 'photo' buttons and intuitive touchscreen interface.

Slim, light and easy to carry: Just 125g and 15.2mm thin, beautifully styled bloggie™ touch slips effortlessly into a shirt pocket or bag.

Built-in USB arm: Connect bloggie™ touch directly to any computer with no cables needed. Also charges camera's battery while connected via USB.

Quick, easy web uploads: Easy-to-use sharing software launches automatically when bloggie™ touch is connected to your PC for simple drag-and-drop uploads..

7.6cm/3" touchscreen LCD: Crisp, clear widescreen LCD (288k dot resolution) touch panel with intuitive 'touch and flick' interface for effortless browsing.

4GB memory: Internal memory with recording space for approx. 2 hours HD video when HD 720/30p.

High quality lens: Bright, high quality f/2.8 autofocus lens with wide angle and 4x digital zoom ensures superb images, even in low light.

Auto macro: bloggie™ touch captures sharply focused close-ups of subjects as close as 10cm.

Effortless 'freestyle' shooting from any angle: Hold bloggie™ in either hand, in landscape or portrait position. Screen orientation flips automatically for comfortable viewing.

Shoot it now, share it later: It's easy to bookmark your best photos and clips for speedy uploads to social networking sites or your own private album.

HDMI® output: Connect bloggie™ touch to your HD TV or compatible PC and enjoy a fabulous view of your photos and video clips.

*: YouTube and Picasa are trademarks of Google Inc..

*: Facebook is a trademark of Facebook Inc..

*: iMovie, Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. The Works with iMovie logo is a trademark of Apple Inc..

Short summary description Sony MHS-TS10 camcorder Black:
This short summary of the Sony MHS-TS10 camcorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MHS-TS10, 142 g, Black

Long summary description Sony MHS-TS10 camcorder Black:
This is an auto-generated long summary of Sony MHS-TS10 camcorder Black based on the first three specs of the first five spec groups.

Sony MHS-TS10. Optical zoom: 1x. Product colour: Black. Weight: 142 g, Width: 15,2 mm, Depth: 52 mm

Lens system
Optical zoom *
1x
Focusing
Face detection
Yes
Smile detection
No
Design
Product colour *
Black
Ports & interfaces
PictBridge *
No
HDMI *
Yes
Network
Bluetooth *
No
Weight & dimensions
Width
15,2 mm
Depth
52 mm
Height
107 mm
Weight *
142 g
Other features
Night mode
No
AV output
No
Conversion function
No
Rotating
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 02:18:52
Uk has collected 8 expert reviews for Sony Bloggie™ touch Mobile HD snap camera and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-09-04 02:18:45
Unfortunately, although it shoots decent photos, the Sony Bloggie Touch MHS-TS10 is disappointing as a camcorder. The Sony Bloggie Touch MHS-TS10 is a lean piece of equipment, with dimensions of about 52x15x107mm. Dominating its back are a 3-inch touch...
Bottom line If you're looking to buy a pocket camcorder that is sleek, attractive, and easy to use, you can't go wrong with the Sony Bloggie Touch MHS-TS10. You'll find other pocket camcorders that produce better video image quality, however...
60%
gadgetshow.channel5.com
Updated:
2014-09-04 02:18:52
Sony’s Bloggie Touch is a pricier take on the entry-level camcorder, costing £219. However, for that you get an impressive spec sheet, including Full HD video, 12.8 megapixel stills, a Flip-style USB plug, HDMI support, a huge 3-inch screen and a plent...
Good The screen is really where the Bloggie Touch bests its competitors. At 3-inches, it gives the camera the feel of a smartphone rather than a camcorder, but also makes framing pictures much easier than on less capacious models. There’s an accelerometer so controls are always in the right place no matter which way you hold the gadget. Clips are commendably colourful and are easily uploaded via USB o...
Bad The massive screen does come with a downside: there’s no real space at the bottom to hold the Bloggie Touch when using it vertically. That means you get really bad camera shake unless you turn it round and use horizontally. The lens could be better, with stills not exactly measuring up to what we expect from a 12 megapixel plus sensor.
Bottom line This isn’t the cheapest flash-based camcorder going. But it comes with the kind if sturdy build and top-end features we’ve come to expect from Sony. If you like your kit to have a bit more to it than the basics, but don’t want to break the bank, then t...
80%