location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CSVCP Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-CSVC/P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCSCSVCP show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:31:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony LCS-CSVCP Pink :
The long product name of Sony LCS-CSVCP Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCS-CSVC Soft carrying case
More>>>
Sony LCS-CSVCP Pink:
The official description of Sony LCS-CSVCP Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Soft, light carrying case in simulated leather with metallic textured finish.
- Protects camera from dust and scratches.
- Supplied carabiner for easy attachment - protects against accidental loss during shooting.
- Approx. Size (mm): W85 x H125 x D20.
- Approx. Weight: 30g (excluding carabiner).

Short summary description Sony LCS-CSVCP Pink:
This short summary of the Sony LCS-CSVCP Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-CSVCP, DSC-W300 DSC-W270 DSC-W220 DSC-W210 DSC-W180 DSC-T90 DSC-T900 DSC-S950 DSC-S930, Pink

Long summary description Sony LCS-CSVCP Pink:
This is an auto-generated long summary of Sony LCS-CSVCP Pink based on the first three specs of the first five spec groups.

Sony LCS-CSVCP. Compatibility: DSC-W300 DSC-W270 DSC-W220 DSC-W210 DSC-W180 DSC-T90 DSC-T900 DSC-S950 DSC-S930, Product colour: Pink

Features
Compatibility
DSC-W300 DSC-W270 DSC-W220 DSC-W210 DSC-W180 DSC-T90 DSC-T900 DSC-S950 DSC-S930
Product colour *
Pink
Material *
Koskin
Weight & dimensions
Weight
30 g
Other features
Dimensions (WxDxH)
85 x 20 x 125 mm