location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-PJ240E Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ240E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRPJ240ER show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:52:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony HDR-PJ240E Red :
The long product name of Sony HDR-PJ240E Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Handycam® with 29.8mm wide-angle Carl Zeiss lens, BIONZ processor, SteadyShot and Exmor® sensor. Built-in 13 lumen projector
More>>>
Sony HDR-PJ240E Red:
The official description of Sony HDR-PJ240E Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shoot your own movies then share them with a built-in projector


Short summary description Sony HDR-PJ240E Red:
This short summary of the Sony HDR-PJ240E Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-PJ240E, Red

Long summary description Sony HDR-PJ240E Red:
This is an auto-generated long summary of Sony HDR-PJ240E Red based on the first three specs of the first five spec groups.

Sony HDR-PJ240E. Optical zoom: 27x, Digital zoom: 320x, Focal length range: 2.1 - 57 mm. Compatible memory cards: SDHC, SDXC. Light exposure modes: Auto, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow. White balance: Auto, Outdoor, Indoor. Product colour: Red

Lens system
Focal length range
2.1 - 57 mm
Optical zoom *
27x
Digital zoom *
320x
Storage
Compatible memory cards *
SDHC, SDXC
Exposure
Light exposure modes
Auto
Scene modes
Fireworks, Landscape, Portrait, Spotlight, Beach, Snow
White balance
White balance
Auto, Outdoor, Indoor
Design
Product colour *
Red
Technical details
Dustproof
No
Flash exposure compensation
No
USB charging
Yes
Freezeproof
No
Other features
Waterproof
No
Shockproof
No
Country Distributor
Deutschland 1 distributor(s)