location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony microSDHC 32GB UHS Class 10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR-32UYA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR-32UYA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250843444295 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2019 10:25:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony microSDHC 32GB UHS Class 10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB MicroSDHC Class 10 UHS
  • - 40 MB/s
  • - Black
Long product name Sony microSDHC 32GB UHS Class 10 :
The long product name of Sony microSDHC 32GB UHS Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microSDHC 32GB, black
More>>>
Sony microSDHC 32GB UHS Class 10:
The official description of Sony microSDHC 32GB UHS Class 10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Perfect for Smartphones and Tablets
- Free File Rescue software, recovering also 3D files
- Ultimate reliability
- Ultimate performance thanks to class10 write speed and up to 40MB/s read speed !

Short summary description Sony microSDHC 32GB UHS Class 10:
This short summary of the Sony microSDHC 32GB UHS Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony microSDHC 32GB, 32 GB, MicroSDHC, Class 10, UHS, 40 MB/s, Black

Long summary description Sony microSDHC 32GB UHS Class 10:
This is an auto-generated long summary of Sony microSDHC 32GB UHS Class 10 based on the first three specs of the first five spec groups.

Sony microSDHC 32GB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 40 MB/s. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDHC
Read speed
40 MB/s
Internal memory type
UHS
Flash memory class *
Class 10
Features
Product colour
Black
Power
Memory voltage
2.7, 3.3, 3.6 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Memory adapter included
SD
Source Testseek summary Average rating
Reviews
Updated:
2015-08-13 07:12:35
Uk has collected 4 expert reviews for Sony SR-32UYA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)