location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-H2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-H2 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bridge camera 6 MP CCD Black, Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 24x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver :
The long product name of Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot H2
More>>>
Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver:
The official description of Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-zoom Cyber-shot H2 features Double 'Anti-Blur' Technology for sharper shots, 6.0 effective Megapixels, Carl Zeiss 12x Optical super zoom lens, full manual exposure control, and great STAMINA battery life.

Features:
- 6.0 Effective Megapixel.
- 12x Optical Zoom, up to 52x Smart Zoom, 24x Precision Digital Zoom.
- Super Steady Shot.
- Macro 2cm.
- High Sensitivity.

Short summary description Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver:
This short summary of the Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-H2, 6 MP, 1/2.5", CCD, 12x, 389 g, Black, Silver

Long summary description Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver:
This is an auto-generated long summary of Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Sony DSC-H2. Camera type: Bridge camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 12x, Digital zoom: 24x, Focal length range: 6 - 72 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). Internal memory: 30 MB. Viewfinder type: Electronic. PictBridge. Weight: 389 g. Product colour: Black, Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Bridge camera
Megapixel *
6 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1280 x 960,2048 x 1536,2816 x 2112
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
12x
Digital zoom *
24x
Focal length range
6 - 72 mm
Extra/Smart zoom
52x
Filter size
5,8 cm
Focusing
Auto focusing (AF) modes *
Centre weighted Auto Focus, Continuous Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (tele)
0.9 - ∞
Macro focusing range (wide)
0.02 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1000, Auto
Light exposure modes *
Aperture priority AE, Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Auto Exposure (AE) lock
No
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,3 - 9 m
Flash range (tele)
0,9 - 6,8 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
30 MB
Compatible memory cards *
MS Duo, MS PRO Duo
Memory slots
1
Display
Display *
LCD
Display diagonal *
5,08 cm (2")
Display resolution (numeric)
85000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Portrait, Self-portrait, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
2100 ms
Playback zoom (max)
5x
Histogram
Yes
Image editing
Resizing, Trimming
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Portuguese, Russian, Swedish
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Sharpness
Design
Product colour *
Black, Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
400 shots
Battery life (max)
3,2 h
Battery type
NN-AA-DB
Number of batteries supported
2
Weight & dimensions
Width
113,2 mm
Depth
94 mm
Height
83 mm
Weight
389 g
Weight (including battery)
537 g
Packaging content
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Bundled software
Cyber-shot viewer 1.0 + USB driver
Other features
Video capability
Yes
Video out
AV
Interface
USB 2.0
Aperture range (F-F)
2,8 - 3,7
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/2000 s
Focal length (35mm film equivalent)
36 - 432 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:31:05
Uk has collected 22 expert reviews for Sony DSC-H2 bridge camera 1/2.5" 6 MP CCD Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Photoradar.com
Updated:
2011-10-04 06:30:34
Like last year's H1, Sony's second generation bridge camera has a touch of the Flash Gordon about it.There's something about its eyepiece, lens barrel and silver plasticky body that recalls the helmets and spaceships of a 1950s TV show. However, on fir...
Bottom line Like last year's H1, Sony's second generation bridge camera has a touch of the Flash Gordon about it.There's something about its eyepiece, lens barrel and silver plasticky body that recalls the helmets and spaceships of a 1950s TV show. However, on fir...
80%
techradar.com
Updated:
2011-10-04 06:30:48
Like last years H1, Sonys second generation bridge camera has a touch of the Flash Gordon about it. Theres something about its eyepiece, lens barrel and silver plasticky body that recalls the helmets and spaceships of a 950s TV show. However, on fir...
Good Colours are vividly rendered and well-saturated, Delivers an even exposure, Reasonable level of detail...
Bad Can underexposure shots, Highlights are occasionally blown-out , Feels plasticy...
Bottom line Like last years H1, Sonys second generation bridge camera has a touch of the Flash Gordon about it. Theres something about its eyepiece, lens barrel and silver plasticky body that recalls the helmets and spaceships of a 950s TV show. However, on fir...
80%
expertreviews.co.uk
Updated:
2011-10-04 06:30:50
Digital SLR-style compacts with high zoom ratio lenses and electronic viewfinders have been extraordinarily successful for manufacturers since their inception, around five or six years ago. Sonys early attempts resulted in models such as the 5 megapix...
80%
digitalartsonline.co.uk
Updated:
2011-10-04 06:30:51
With the introduction of the five-megapixel H1 back in February 2005, Sony was a late entrant to the booming high-zoom digital camera market. Nevertheless, the original H1 was well received and arguably the best of the crop. Canon has recently upgraded...
80%
goodgearguide.com.au
Updated:
2011-11-06 01:02:00
Following the ideology that bigger is better Sony has introduced their latest mega-zoom camera, the DSC-H2. Sporting a gigantic 12x optical zoom lens housed within an equally large chassis, the H2 definitely isnt suitable for carrying in your pocket...
Good Big zoom, Nice colour balance...
Bad Poor image quality overall, Ugly The Final Word If you desperately need an advanced model with a 12X optical zoom then maybe the H2 is for you, but the poor sharpness level and strange design mean there are probably better choices elsewhere.
Bottom line If you desperately need an advanced model with a 12X optical zoom then maybe the H2 is for you, but the poor sharpness level and strange design mean there are probably better choices elsewhere.
60%
gadgetguy.com.au
Updated:
2011-11-06 01:02:08
The DSCH2 is an excellent example of the fixed lens SLR, with many useful features, long zoom and sufficient pixels on the CCD to make big pictures. An optional telephoto or wide-angle lens can be easily attached, to give the DSCH2 an even greater opti...
Good Love the 12x lens. Looks like an SLR, feels like an SLR? it is an SLR!...
Bad Rear 5.1 cm LCD screen a bit small.
Bottom line The DSCH2 is an excellent example of the fixed lens SLR, with many useful features, long zoom and sufficient pixels on the CCD to make big pictures. An optional telephoto or wide-angle lens can be easily attached, to give the DSCH2 an even greater opti...
80%
Country Distributor
United Kingdom 1 distributor(s)