location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony GPS-CS1KA navigator

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GPS-CS1KA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GPSCS1KA.CEC
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony GPS-CS1KA navigator :
The long product name of Sony GPS-CS1KA navigator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GPS Location Recorder
More>>>
Sony GPS-CS1KA navigator:
The official description of Sony GPS-CS1KA navigator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.


Small GPS unit records exactly where the photos are taken.

Compatible with virtually all digital still cameras. (note: for still pictures which comply with JPEG format, Exif Ver. 2.1 or later).

Data is downloaded to computer, matched to photos and displayed on an online map.

Automatic operation and no need to attach GPS unit to the camera.

Supplied with carabiner and carrying case for convenient attachment to clothes, cases and case straps etc..

USB cable included.

SPECIFICATIONS:.

- Receiving frequency: 1575.42 MHz (L1 band, C/A code).

- Receiving method: 12 channel all-in-view tracking.

- Sensitivity: -150dBm or less (average, while tracking).

- Cold start: 40s(minimum).

- Hot start: 2s(minimum).

- Positioning accuracy 2DRMS: approx. 2m.

- Operating time: Approx. 14 hours (When using Sony Nickel-Metal Hydride battery).

- Logging interval: Approx. 15 seconds.

- Memory capacity: Approx. 31 MB.

- Dimension (approx.): W 87 x H 36 x D 36mm.

- Weight: approx. 55g (a battery not included).

Supplied Software: GPS Image Tracker and Picture Motion Browser.

Supported OS: Microsoft Windows 2000 Professional/XP Home Edition/XP Professional.

* -reference data with elevation angle of 5 degrees or more and no interception environment with satellite powers -130dBm or more..

Short summary description Sony GPS-CS1KA navigator:
This short summary of the Sony GPS-CS1KA navigator data-sheet is auto-generated and uses the product title and the first six key specs.

Sony GPS-CS1KA

Long summary description Sony GPS-CS1KA navigator:
This is an auto-generated long summary of Sony GPS-CS1KA navigator based on the first three specs of the first five spec groups.

Sony GPS-CS1KA