Smartwares logo

Smartwares SH5-GW-T smart plug 3600 W White

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93121
Info modified on:
10 May 2024, 09:44:26
Short summary description Smartwares SH5-GW-T smart plug 3600 W White:

Smartwares SH5-GW-T, Indoor, White, 60 m, Wireless, 0,433 - 2,4 GHz, 433,92 MHz

Long summary description Smartwares SH5-GW-T smart plug 3600 W White:

Smartwares SH5-GW-T. Placement supported: Indoor, Product colour: White, Maximum outdoor range: 60 m. Connectivity technology: Wireless, Frequency range: 0,433 - 2,4 GHz, Frequency: 433,92 MHz. Maximum input power: 3600 W, Power plug type: Type F (CEE 7/4), Battery type: CR2032. Weight: 190 g. Quantity per intermodal container (40ft): 23040 pc(s), Quantity per intermodal container (40ft, HC): 25344 pc(s), Number of layers per pallet: 4 pc(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.