Smartwares logo

Smartwares C961DVR video surveillance kit Wireless 4 channels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46819
Info modified on:
04 Nov 2024, 11:04:15
End of life date:
25 Jun 2024
Short summary description Smartwares C961DVR video surveillance kit Wireless 4 channels:

Smartwares C961DVR, Wireless, Bullet, Indoor/outdoor, 3,6 mm, Metal, Plastic, 8 m

Long summary description Smartwares C961DVR video surveillance kit Wireless 4 channels:

Smartwares C961DVR. Connectivity technology: Wireless, Surveillance camera form factor: Bullet, Placement supported: Indoor/outdoor. Channels quantity: 4 channels, Storage media type: Memory card, Analog signal format system: NTSC, PAL. Display type: LED. Input voltage: 100 - 240 V, Current: 1 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.