Smartdisk logo

Smartdisk NetDisk 120GB external hard drive 7200 RPM USB 2.0 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39395
Info modified on:
04 Apr 2019, 05:06:34
Short summary description Smartdisk NetDisk 120GB external hard drive 7200 RPM USB 2.0 Silver:

Smartdisk NetDisk 120GB, 120 GB, 2.0, 7200 RPM, Silver

Long summary description Smartdisk NetDisk 120GB external hard drive 7200 RPM USB 2.0 Silver:

Smartdisk NetDisk 120GB. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.