SilverNet logo

SilverNet SIL-SFPX-08-10-B127-10XD network transceiver module Fiber optic 10300 Mbit/s SFP+

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19588
Info modified on:
15 Oct 2024, 09:57:19
Short summary description SilverNet SIL-SFPX-08-10-B127-10XD network transceiver module Fiber optic 10300 Mbit/s SFP+:

SilverNet SIL-SFPX-08-10-B127-10XD, Fiber optic, 10300 Mbit/s, SFP+, LC, 9/125 µm, 10000 m

Long summary description SilverNet SIL-SFPX-08-10-B127-10XD network transceiver module Fiber optic 10300 Mbit/s SFP+:

SilverNet SIL-SFPX-08-10-B127-10XD. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10300 Mbit/s, Interface type: SFP+. Product colour: Nickel. Input voltage: 3.3 V. Compliance certificates: RoHS, Safety: IEC60825-1, Certification: MSA, CE. Width: 10 mm, Depth: 15 mm, Height: 60 mm

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.