Siemens logo

Siemens WXT103E washing machine Top-load 4,5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44320
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WXT103E washing machine Top-load 4,5 kg 1000 RPM White:

Siemens WXT103E, Top-load, 4,5 kg, C, 72 dB, 1000 RPM, White

Long summary description Siemens WXT103E washing machine Top-load 4,5 kg 1000 RPM White:

Siemens WXT103E. Loading type: Top-load. Drum capacity: 4,5 kg, Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 450 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.