Siemens logo

Siemens WT46W590 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65835
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Siemens WT46W590 tumble dryer Freestanding Front-load 7 kg White:

Siemens WT46W590, Freestanding, Front-load, White, Right, 7 kg, 65 dB

Long summary description Siemens WT46W590 tumble dryer Freestanding Front-load 7 kg White:

Siemens WT46W590. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 7 kg, Noise level: 65 dB, Maximum spin speed: 1400 RPM. Energy consumption: 1,61 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.