Siemens logo

Siemens WT46W560NL tumble dryer Freestanding Front-load 7 kg A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58855
Info modified on:
04 Mar 2024, 15:43:05
Short summary description Siemens WT46W560NL tumble dryer Freestanding Front-load 7 kg A White:

Siemens WT46W560NL, Freestanding, Front-load, White, LCD, 1,45 m, 7 kg

Long summary description Siemens WT46W560NL tumble dryer Freestanding Front-load 7 kg A White:

Siemens WT46W560NL. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 7 kg, Cycle time: 143 min, Noise level: 65 dB. Delay start (max): 24 h. Energy efficiency class: A, Energy consumption: 1,9 kWh, Connected load: 1500 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.