Siemens logo

Siemens WT46W270EX tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19484
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Siemens WT46W270EX tumble dryer Freestanding Front-load 7 kg A++ White:

Siemens WT46W270EX, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Siemens WT46W270EX tumble dryer Freestanding Front-load 7 kg A++ White:

Siemens WT46W270EX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Timed, Quick, Blouse/shirt, Towel. Delay start (max): 24 h, Feet adjustment: 1,5 cm. Energy efficiency class: A++, Energy consumption: 1,63 kWh, Annual energy consumption: 199 kWh. Depth: 636 mm, Width: 597 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.