Siemens logo

Siemens iQ800 WM6YH840 washing machine Front-load 8 kg 1565 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72752
Info modified on:
27 May 2024, 12:21:02
Short summary description Siemens iQ800 WM6YH840 washing machine Front-load 8 kg 1565 RPM White:

Siemens iQ800 WM6YH840, Front-load, 8 kg, A, 73 dB, 1565 RPM, 137 kWh

Long summary description Siemens iQ800 WM6YH840 washing machine Front-load 8 kg 1565 RPM White:

Siemens iQ800 WM6YH840. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1565 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.