Siemens logo

Siemens WM14E4P0 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48967
Info modified on:
29 Dec 2021, 17:08:46
Short summary description Siemens WM14E4P0 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14E4P0, Front-load, 7 kg, B, 74 dB, 1400 RPM, 238 kWh

Long summary description Siemens WM14E4P0 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14E4P0. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 238 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.