Siemens logo

Siemens WM14E4S0 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56945
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM14E4S0 washing machine Front-load 6 kg 1400 RPM White:

Siemens WM14E4S0, Front-load, 6 kg, B, 76 dB, 1400 RPM, White

Long summary description Siemens WM14E4S0 washing machine Front-load 6 kg 1400 RPM White:

Siemens WM14E4S0. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.