Siemens logo

Siemens iQ300 SN236W01IE dishwasher Freestanding 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58073
Info modified on:
27 May 2024, 12:43:01
Short summary description Siemens iQ300 SN236W01IE dishwasher Freestanding 13 place settings D:

Siemens iQ300 SN236W01IE, Freestanding, Full size (60 cm), White, White, Buttons, 1,75 m

Long summary description Siemens iQ300 SN236W01IE dishwasher Freestanding 13 place settings D:

Siemens iQ300 SN236W01IE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash. Feet adjustment: 2 cm. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 84 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.