Siemens logo

Siemens PH8760D hair dryer 2000 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47947
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens PH8760D hair dryer 2000 W White:

Siemens PH8760D, White, 2,8 m, 2000 W, 220-240 V, 50 - 60 Hz, 730 g

Long summary description Siemens PH8760D hair dryer 2000 W White:

Siemens PH8760D. Product colour: White, Cord length: 2,8 m. Power: 2000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Net weight product including accessories: 730 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.