Siemens iQ500 KS36VAW4P, 346 L, SN-ST, 39 dB, D, White
Siemens iQ500 KS36VAW4P. Fridge net capacity: 346 L, Climate class: SN-ST, Noise level: 39 dB. Fridge number of shelves/baskets: 7. Lamp type: LED. Door hinge: Left. Annual energy consumption: 93 kWh, Energy efficiency class: D. Weight: 72 kg. Product colour: White