Siemens logo

Siemens iQ500 KI81RSDE0 fridge Built-in 319 L E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31140
Info modified on:
27 May 2024, 15:10:06
Short summary description Siemens iQ500 KI81RSDE0 fridge Built-in 319 L E:

Siemens iQ500 KI81RSDE0, 319 L, SN-ST, 37 dB, E

Long summary description Siemens iQ500 KI81RSDE0 fridge Built-in 319 L E:

Siemens iQ500 KI81RSDE0. Fridge net capacity: 319 L, Climate class: SN-ST, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: E. Weight: 62,6 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.