Siemens logo

Siemens KI51RAD30 fridge Built-in 247 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43396
Info modified on:
27 May 2024, 12:24:45
Short summary description Siemens KI51RAD30 fridge Built-in 247 L White:

Siemens KI51RAD30, 247 L, SN-T, 33 dB, White

Long summary description Siemens KI51RAD30 fridge Built-in 247 L White:

Siemens KI51RAD30. Fridge net capacity: 247 L, Climate class: SN-T, Noise level: 33 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 109 kWh. Weight: 52 kg. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.