Siemens logo

Siemens KI26R440 fridge Built-in 216 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47407
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KI26R440 fridge Built-in 216 L White:

Siemens KI26R440, 216 L, 35 dB, White

Long summary description Siemens KI26R440 fridge Built-in 216 L White:

Siemens KI26R440. Fridge net capacity: 216 L, Noise level: 35 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 157 kWh. Weight: 43 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.