Siemens iQ300 KG49NXI40, 435 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel
Siemens iQ300 KG49NXI40. Total net capacity: 435 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 105 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 202 kWh. Product colour: Stainless steel