Siemens KG36VX46, 311 L, 4 kg/24h, Stainless steel
Siemens KG36VX46. Total net capacity: 311 L. Door hinge: Right. Fridge net capacity: 224 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 205 kWh. Product colour: Stainless steel