Siemens logo

Siemens KG36P390 fridge-freezer Freestanding 311 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75711
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG36P390 fridge-freezer Freestanding 311 L Stainless steel:

Siemens KG36P390, 311 L, SN-T, 42 dB, 14 kg/24h, Stainless steel

Long summary description Siemens KG36P390 fridge-freezer Freestanding 311 L Stainless steel:

Siemens KG36P390. Total net capacity: 311 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 84 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 285 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.