Siemens logo

Siemens iQ500 KG36EBI40 fridge-freezer Freestanding 302 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25287
Info modified on:
27 May 2024, 11:52:04
Short summary description Siemens iQ500 KG36EBI40 fridge-freezer Freestanding 302 L Stainless steel:

Siemens iQ500 KG36EBI40, 302 L, SN-T, 38 dB, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens iQ500 KG36EBI40 fridge-freezer Freestanding 302 L Stainless steel:

Siemens iQ500 KG36EBI40. Total net capacity: 302 L. Door hinge: Left. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 214 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 88 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 149 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.