Siemens logo

Siemens KG49EDI40 Freestanding 407 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32930
Info modified on:
27 May 2024, 11:58:10
Short summary description Siemens KG49EDI40 Freestanding 407 L Stainless steel:

Siemens KG49EDI40, 407 L, SN-T, 38 dB, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens KG49EDI40 Freestanding 407 L Stainless steel:

Siemens KG49EDI40. Total net capacity: 407 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 296 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Annual energy consumption: 175 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.